QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-36J30

Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-36J30 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 36 teeth and a module of 2.5, making it suitable for various mechanical applications requiring reliable power transmission. The gear has a finished bore of 30mm, allowing for easy integration into assemblies. The material composition includes MC602ST nylon with an S45C steel core, providing a balance of lightweight properties and structural integrity. The tooth hardness is rated between 115 to 120 HRR, ensuring resistance to wear and deformation under load. This gear is precision manufactured to JIS grade N9 standards, which guarantees consistent performance and quality. It is important to consider the allowable torque and operational conditions when selecting this gear for specific applications.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-36J30 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 36 teeth and a module of 2.5, making it suitable for various mechanical applications requiring reliable power transmission. The gear has a finished bore of 30mm, allowing for easy integration into assemblies. The material composition includes MC602ST nylon with an S45C steel core, providing a balance of lightweight properties and structural integrity. The tooth hardness is rated between 115 to 120 HRR, ensuring resistance to wear and deformation under load. This gear is precision manufactured to JIS grade N9 standards, which guarantees consistent performance and quality. It is important to consider the allowable torque and operational conditions when selecting this gear for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-36J30 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-36J30
Plastic Spur Gears (metric) KNSU2.5-36J30
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore - KNSU2.5-36J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
KNSU2.5-36J30
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore KNSU2.5-36J30
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-36J30 KNSU2.5-36J30
Product Name Plastic Spur Gears (metric) Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details