The KNSU2.5-36J28 is a plastic spur gear with a module of 2.5 and 36 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability under varying temperature conditions. The pressure angle is 20°, and the gear teeth are designed to standard full depth, ensuring compatibility with other gears in the same series. This product is suitable for applications where reduced weight and good performance are essential, but it is recommended to pair it with steel gears to mitigate heat generation during operation.
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-36J28 | KNSU2.5-36J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |