QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-36J19

Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 2.5, 36 teeth, and a 19 mm bore, conforming to JIS grade N9 (JIS B1702-1:1998) and featuring a 20° pressure angle, standard full-depth teeth, and an allowable torque of 24.3 N·m. The gear is manufactured with MC602ST nylon fused to an S45C steel core using a diamond knurling process for enhanced holding strength. Dimensions include a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 25 mm, hub width of 15 mm, and total length of 40 mm. Backlash is specified as 0~0.46 mm and weight is 0.91 kg.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 2.5, 36 teeth, and a 19 mm bore, conforming to JIS grade N9 (JIS B1702-1:1998) and featuring a 20° pressure angle, standard full-depth teeth, and an allowable torque of 24.3 N·m. The gear is manufactured with MC602ST nylon fused to an S45C steel core using a diamond knurling process for enhanced holding strength. Dimensions include a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 25 mm, hub width of 15 mm, and total length of 40 mm. Backlash is specified as 0~0.46 mm and weight is 0.91 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-36J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-36J19
Plastic Spur Gears (metric) KNSU2.5-36J19
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU2.5-36J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU2.5-36J19
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU2.5-36J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-36J19 KNSU2.5-36J19
Product Name Plastic Spur Gears (metric) Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 25 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details