Plastic spur gears with a steel core, module 2.5, featuring a 36-tooth design and an 18mm bore. Precision meets JIS grade N9 (JIS B1702-1: 1998), with a 20° pressure angle and standard full-depth teeth. Constructed from MC602ST nylon fused to an S45C steel core using a knurled surface bonding method. Maximum allowable torque is 24.3 N·m, with a backlash range of 0 to 0.46 mm. The gear has a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 25 mm, and total length of 60 mm. Weight is 0.91 kg. Designed for high dimensional stability and operation in elevated temperatures up to 140°C. Bore diameter matches the hub diameter, with potential minor serration not affecting strength. Backlash values are theoretical for identical gear pairs in mesh.
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-36J18 | KNSU2.5-36J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |