KNSU2.5-36 is a plastic spur gear with a steel core, featuring a module of 2.5, 36 teeth, a pitch diameter of 90 mm, an outside diameter of 95 mm, a face width of 25 mm, a hub width of 15 mm, and a total length of 40 mm. The gear has a JIS grade N9 precision rating and a 20° pressure angle. The material consists of MC602ST nylon fused to an S45C steel core using a diamond knurling process for high holding strength. The allowable torque is 24.3 N·m (2.48 kgf·m), with a backlash of 0 to 0.46 mm and a weight of 0.91 kg. The hub diameter is 55 mm.
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-36J17 | KNSU2.5-36J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |