KNSU2.5-36J16 is a plastic spur gear with a steel core, module 2.5, 36 teeth, and a 16 mm bore, part of the KNSU2.5 series. The gear has a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 25 mm, and total length of 60 mm. It is made of MC602ST nylon with an S45C steel core, and features a diamond-knurled core for superior bonding. Precision follows JIS grade N9 (JIS B1702-1: 1998). Allowable torque is 24.3 N·m (2.48 kgf·m) with backlash of 0~0.46 mm. The design eliminates bolts and nuts, providing dimensional stability and a clean appearance. Operating temperature range extends to at least 130-140°C, with thermal compensation applied for torque derating.
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-36J16 | KNSU2.5-36J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |