Plastic spur gears with a steel core, module 2.5, 35 teeth, feature a pitch diameter of 87.5 mm, outside diameter of 92.5 mm, face width of 25 mm, hub width of 15 mm, and a bore diameter of 55 mm. Total length is 40 mm. Allowable torque is 23.5 N·m (2.39 kgf·m). Made of MC602ST nylon fused to an S45C steel core using a knurled surface and casting process, ensuring strong bonding and minimal dimensional change under temperature variation. Precision conforms to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). Teeth are standard full-depth with a 20° pressure angle.
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-35J32 | KNSU2.5-35J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |