Plastic spur gear with a steel core, module 2.5, 35 teeth, pitch diameter of 87.5 mm, outside diameter of 92.5 mm, face width of 25 mm, hub width of 15 mm, total length of 40 mm, and a 55 mm bore. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for mechanical retention. It has a JIS grade N9 precision rating, a 20° pressure angle, and allowable torque of 23.5 N·m (2.39 kgf·m). Dimensional stability is maintained up to 140°C.
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-35J20 | KNSU2.5-35J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |