The KNSU2.5 series consists of plastic spur gears with a steel core, featuring a module of 2.5, 35 teeth, a pitch diameter of 87.5 mm, an outside diameter of 92.5 mm, a face width of 25 mm, and a hub width of 15 mm. The gear has an allowable torque of 23.5 N·m (2.39 kgf·m) and a backlash range of 0 to 0.46 mm. The steel core is S45C, and the gear material is MC602ST nylon, fused to the core using a diamond knurling and molding process for strong interfacial bonding. Precision conforms to JIS grade N9 (JIS B1702-1: 1998) and JIS grade 5 (JIS B1702: 1976). The total length is 40 mm, and the weight is 0.90 kg. The design provides wide temperature stability, good dimensional control, and a clean appearance without fasteners.
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-35J19 | KNSU2.5-35J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |