Plastic spur gear with steel core, module 2.5, 35 teeth, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, 60 mm hub width, and 40 mm total length. Precision grade JIS N9 per JIS B1702-1:1998, with 20° pressure angle and standard full-depth teeth. Material is MC602ST nylon fused to an S45C steel core using a knurled surface bonding process. Allowable torque is 23.5 N·m (2.39 kgf·m), with backlash between 0 and 0.46 mm. Dimensions and performance characteristics apply to the KNSU2.5 series with 35-tooth configuration.
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-35J18 | KNSU2.5-35J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |