Plastic spur gears with a steel core, module 2.5, 35 teeth, featuring a 55 mm bore, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, and 60 mm hub width, with an allowable torque of 23.5 N·m (2.39 kgf·m) and a backlash range of 0~0.46 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards and is constructed from MC602ST nylon fused to an S45C steel core using a diamond-knurled surface treatment for enhanced retention. The design provides dimensional stability across temperature variations and a clean appearance without external fasteners.
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-35J17 | KNSU2.5-35J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |