QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-35J12

Description
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Description
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 35 teeth, precision JIS grade N9 (JIS B1702-1: 1998), 20° pressure angle, standard full-depth teeth, made of MC602ST nylon fused to an S45C metal core. Has an outside diameter of 92.5 mm, face width of 25 mm, hub width of 15 mm, total length of 40 mm, and an allowable torque of 2.39 N·m (0.24 kgf·m). The hub diameter is 55 mm, as specified for the KNSU2.5-35 model. The gear provides good dimensional stability and operates reliably in temperatures up to 140°C due to the full-surface bonding of nylon to the core.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 35 teeth, precision JIS grade N9 (JIS B1702-1: 1998), 20° pressure angle, standard full-depth teeth, made of MC602ST nylon fused to an S45C metal core. Has an outside diameter of 92.5 mm, face width of 25 mm, hub width of 15 mm, total length of 40 mm, and an allowable torque of 2.39 N·m (0.24 kgf·m). The hub diameter is 55 mm, as specified for the KNSU2.5-35 model. The gear provides good dimensional stability and operates reliably in temperatures up to 140°C due to the full-surface bonding of nylon to the core.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-35J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-35J12
Plastic Spur Gears (metric) KNSU2.5-35J12
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore - KNSU2.5-35J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
KNSU2.5-35J12
Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore KNSU2.5-35J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-35J12 KNSU2.5-35J12
Product Name Plastic Spur Gears (metric) Module 2.5, 35 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details