Plastic spur gear with steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, 55 mm hub width, and 40 mm total length, featuring a 55 mm bore and JIS grade N9 precision. The gear is made of MC602ST nylon with an S45C steel core, has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.46 mm. It is rated for an allowable torque of 22.6 N·m (2.30 kgf·m).
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34J28 | KNSU2.5-34J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |