Plastic spur gear with steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, and 55 mm hub width, designed for applications requiring dimensional stability and high temperature resistance. The gear features an MC602ST nylon gear body fused to an S45C steel core via diamond knurling and grooving for strong mechanical bonding. Precision conforms to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976), with a 20° pressure angle and standard full-depth teeth. Allowable torque is 22.6 N·m (2.30 kgf·m), and backlash is 0-0.46 mm. Total length is 40 mm, and weight is 0.76 kg.
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34J25 | KNSU2.5-34J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |