Plastic spur gear with steel core, module 2.5, 34 teeth, precision JIS grade N9 (JIS B1702-1:1998), pressure angle 20°, standard full depth teeth, made of MC602ST nylon with S45C metal core; bore diameter 50 mm, pitch diameter 85 mm, outside diameter 90 mm, face width 25 mm, hub width 15 mm, total length 40 mm, allowable torque 22.6 N·m (2.30 kgf·m), weight 0.76 kg.
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34J20 | KNSU2.5-34J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |