Plastic spur gear with steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, 55 mm hub width, 40 mm total length, and 0.46 mm backlash, designed for applications requiring dimensional stability and high-temperature resistance. The gear features a 55 mm bore and is constructed with MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for enhanced holding strength. Rated for a maximum allowable torque of 22.6 N·m (2.30 kgf·m) under standard conditions and compatible with JIS grade N9 precision standards. No specific information is provided for the 'J18' suffix, but the base part KNSU2.5-34 is fully documented.
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34J18 | KNSU2.5-34J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |