Plastic spur gear with a steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, and 55 mm hub diameter. Precision grade JIS N9 (JIS B1702-1: 1998), 20° pressure angle, made of MC602ST nylon fused to an S45C core. Allowable torque is 22.6 N·m (2.30 kgf·m) with backlash of 0~0.46 mm. Total length is 40 mm. Weight is 0.76 kg. Operating temperature range includes use up to 140°C. The hub bore is finished to 55 mm, consistent with the catalog entry for KNSU2.5-34.
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34J15 | KNSU2.5-34J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |