QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-34J12

Description
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Description
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, and 55 mm hub width, featuring a 50 mm bore. The gear is made of MC602ST nylon bonded to an S45C steel core via a diamond-knurled interface for high holding strength. It meets JIS grade N9 precision standards, has a 20° pressure angle, and is rated for an allowable torque of 22.6 N·m (2.30 kgf·m). The design ensures dimensional stability across temperature variations and provides a clean, bolt-free appearance.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 34 teeth, 85 mm pitch diameter, 90 mm outside diameter, 25 mm face width, and 55 mm hub width, featuring a 50 mm bore. The gear is made of MC602ST nylon bonded to an S45C steel core via a diamond-knurled interface for high holding strength. It meets JIS grade N9 precision standards, has a 20° pressure angle, and is rated for an allowable torque of 22.6 N·m (2.30 kgf·m). The design ensures dimensional stability across temperature variations and provides a clean, bolt-free appearance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-34J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-34J12
Plastic Spur Gears (metric) KNSU2.5-34J12
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore - KNSU2.5-34J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
KNSU2.5-34J12
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore KNSU2.5-34J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-34J12 KNSU2.5-34J12
Product Name Plastic Spur Gears (metric) Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 5216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details