KNSU2.5-34 is a plastic spur gear with a steel core, module 2.5, 34 teeth, and a pitch diameter of 85 mm. It features a plain bore with a hub diameter of 50 mm, face width of 25 mm, and total length of 40 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for enhanced holding strength. It meets JIS grade N9 (JIS B1702-1: 1998) precision standards, has a 20° pressure angle, and allows a bending torque of 22.6 N·m (2.30 kgf·m). The backlash is specified as 0~0.46 mm, and the weight is 0.76 kg.
Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-34 | KNSU2.5-34 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 34 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |