KNSU2.5-32J22 is a plastic spur gear with a steel core, part of the KNSU2.5 series, featuring a 2.5 module, 32 teeth, a 45 mm bore, a 80 mm pitch diameter, an 85 mm outside diameter, a 25 mm face width, and a 50 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a knurled surface process for high holding strength. It meets JIS grade N9 precision (JIS B1702-1: 1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 20.9 N·m (2.13 kgf·m), with backlash ranging from 0 to 0.44 mm and a weight of 0.63 kg. The design ensures dimensional stability across temperature variations and a clean, bolt-free appearance.
Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-32J22 | KNSU2.5-32J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |