KNSU2.5-32J16 is a plastic spur gear with a steel core, part of the KNSU2.5 series with module 2.5 and 32 teeth. It has a 45 mm bore, 80 mm pitch diameter, 85 mm outside diameter, 25 mm face width, and 50 mm hub width. The gear is made of MC602ST nylon fused to an S45C metal core using a diamond-knurled surface for high holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 20.9 N·m (2.13 kgf·m), with a theoretical backlash of 0~0.46 mm. The total length is 40 mm and the weight is 0.63 kg.
Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-32J16 | KNSU2.5-32J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |