KNSU2.5-32 is a plastic spur gear with a steel core, module 2.5, 32 teeth, pitch diameter of 80 mm, outside diameter of 85 mm, face width of 25 mm, and a 45 mm hub diameter. It has a JIS grade N9 precision rating, 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface treatment. The allowable torque is 20.9 N·m (2.13 kgf·m), with backlash ranging from 0 to 0.46 mm and weight of 0.63 kg. The gear is designed for stable performance under temperature variations and provides a clean, bolt-free appearance.
Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-32J12 | KNSU2.5-32J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |