Plastic spur gears with a steel core, designed for high-temperature and high-strength applications, are available in module 2.5 with a 30-tooth configuration. The gear features a 45 mm bore, 75 mm pitch diameter, 80 mm outside diameter, 25 mm face width, and 50 mm total length, with a JIS grade N9 precision rating and 20° pressure angle. The MC602ST nylon is fused to an S45C steel core using a diamond knurling and molding process, ensuring strong adhesion and dimensional stability across temperature ranges up to 140°C. The allowable torque is 19.2 N·m (1.96 kgf·m), with a backlash range of 0-0.46 mm. The design eliminates mechanical fasteners for a clean appearance and improved reliability.
Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-30J22 | KNSU2.5-30J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |