Module 2, 20-tooth ground spur gear with a 6 mm × 2.8 mm keyway, allowing a torque of 0.20 kgf·m and a backlash of 0.10~0.20 mm. Made of SCM415 steel with overall carburizing heat treatment (55~60 HRC), it complies with JIS grade N5 (JIS B1702-1:1998). The gear has a 20 mm face width, 40 mm pitch diameter, 44 mm outside diameter, and 30 mm total length, with a hub diameter of 32 mm and hub width of 10 mm. No secondary operations are permitted due to the carburizing process.
Module 2, 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-20 | KMSGB2-20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |