KMSGB2-100 is a module 2, 100-tooth ground spur gear with a bore diameter of 40 mm, hub diameter of 200 mm, outside diameter of 204 mm, face width of 20 mm, hub width of 10 mm, total length of 30 mm, web thickness of 13 mm, and web outer diameter of 174 mm. It has a keyway of 12 mm width by 3.3 mm depth, an allowable torque of 4.09 kgf·m (40.1 N·m), and a backlash of 0.14~0.24 mm. The gear is made of SCM415 steel with overall carburizing and a hardness of 55~60 HRC, meeting JIS grade N5 (JIS B1702-1: 1998) precision standards.
Module 2, 100 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-100 | KMSGB2-100 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |