KMSGB1-60 is a ground spur gear with a module of 1.5, 60 teeth, and a 20° pressure angle, made from SCM415 steel with overall carburizing and a hardness of 55~60 HRC. It has a keyway of 6 mm wide by 2.8 mm deep, a bore diameter of 40 mm, an outside diameter of 62 mm, and a face width of 10 mm. The gear has a theoretical backlash of 0.10~0.18 mm and an allowable torque of 8.22 N·m in bending strength and 80.6 N·m in surface durability. It conforms to JIS grade 1 (JIS B1702: 1976) and is part of a series that excludes secondary operations due to the carburizing process.
Module 1, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1-60 | KMSGB1-60 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |