KMSGB1.5-80 is a ground spur gear with a module of 1.5, 80 teeth, and a face width of 15 mm, designed for power transmission applications. It has a bore diameter of 25 mm, an outside diameter of 123 mm, and a keyway of 8 mm width by 3.3 mm depth. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It meets JIS grade N5 precision standards (JIS B1702-1:1998) and has a backlash of 0.12 to 0.20 mm. The allowable torque is 270 N·m (27.5 kgf·m), and the weight is 1.36 kg. No secondary operations are permitted due to the carburized finish.
Module 1.5, 80 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-80 | KMSGB1.5-80 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 80 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |