KMSGB1.5-70 is a ground spur gear with a module of 1.5, 70 teeth, and a 20° pressure angle, made from SCM415 steel with overall carburizing heat treatment to 55~60HRC. It has a pitch diameter of 105 mm, outside diameter of 108 mm, face width of 15 mm, hub width of 10 mm, total length of 25 mm, and a keyway of 8 mm width by 3.3 mm depth. The allowable torque is 23.6 N·m (24.0 kgf·m), with a backlash range of 0.12~0.20 mm, and a mass of 1.04 kg.
Module 1.5, 70 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-70 | KMSGB1.5-70 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |