KMSGB1.5-60 is a ground spur gear with a module of 1.5, 60 teeth, and a bore size of 25 mm, featuring a keyway of 8 mm width by 3.3 mm depth. It has a pitch diameter of 90 mm, outside diameter of 93 mm, face width of 15 mm, and total length of 25 mm. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It meets JIS grade N5 precision per JIS B1702-1:1998. The allowable torque is 283 N·m (28.8 kgf·m), with a nominal backlash of 0.10 to 0.18 mm and a weight of 0.77 kg. No secondary operations are permitted due to the carburizing process.
Module 1.5, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-60 | KMSGB1.5-60 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |