KMSGB1.5-50 is a ground spur gear with a module of 1.5, 50 teeth, and a keyway of 22 mm width by 3.3 mm depth. It has a bore diameter of 40 mm, pitch diameter of 75 mm, outside diameter of 78 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. Made of SCM415 with overall carburizing and a hardness of 55-60 HRC, it meets JIS grade N5 (JIS B1702-1: 1998). The allowable torque is 16.6 N·m (1.69 kgf·m), with theoretical backlash of 0.10-0.18 mm and a weight of 0.54 kg.
Module 1.5, 50 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-50 | KMSGB1.5-50 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |