KMSGB1.5-40 is a ground spur gear with a module of 1.5, 40 teeth, and a face width of 15 mm, designed for precision applications. It has a bore diameter of 20 mm, a pitch diameter of 60 mm, and an outside diameter of 63 mm. The gear is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55 to 60 HRC. It features a keyway of 6 mm width by 2.8 mm depth, with allowable torque of 121 N·m (12.3 kgf·m) and a theoretical backlash range of 0.10 to 0.18 mm. The gear meets JIS grade N5 (JIS B1702-1:1998) precision standards and has a total length of 25 mm. No secondary operations are permitted due to the carburizing process.
Module 1.5, 40 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-40 | KMSGB1.5-40 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |