Ground spur gear, module 1.5, 30 teeth, with a bore diameter of 18 mm, face width of 15 mm, and a keyway of 6 mm width by 2.8 mm depth. Made of SCM415 steel with overall carburizing to 55-60 HRC. Fits JIS grade N5 precision standard. Theoretical backlash range is 0.08-0.16 mm. Allowable torque is 8.63 N·m (0.19 kgf·m). Total length is 25 mm. Designed for use without secondary operations due to carburized surface. Weight is 0.19 kg.
Module 1.5, 30 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-30 | KMSGB1.5-30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 30 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |