Ground spur gear with module 1.5, 24 teeth, and S1 tooth profile, made of SCM415 steel with overall carburizing heat treatment (55~60 HRC), featuring a 15 mm bore, 5 mm keyway width, 2.3 mm keyway depth, and allowable torque of 6.36 N·m (4.24 kgf·m). Backlash is 0.08~0.16 mm, and total length is 25 mm. The gear meets JIS grade N5 (JIS B1702-1:1998) and has a standard full-depth gear profile with a 20° pressure angle. No secondary operations are permitted due to the carburized finish.
Module 1.5, 24 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-24 | KMSGB1.5-24 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 24 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |