Ground spur gear with module 1.5, 18 teeth, and JIS grade 1 precision, made from SCM415 steel with overall carburizing heat treatment resulting in 55-60 HRC hardness. Features a 10 mm bore, 22 mm hub diameter, 30 mm pitch diameter, 33 mm outside diameter, 15 mm face width, 10 mm hub width, 25 mm total length, and a 4 mm wide by 1.8 mm deep keyway. Allowable torque is 2.26 N·m (0.080 kgf·m) with backlash between 0.08 and 0.16 mm. Weighs 0.13 kg. Complies with JIS B1702:1976. No secondary operations are permitted due to the carburizing process.
Module 1.5, 18 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1.5-18 | KMSGB1.5-18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 18 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |