KMSGB1-36 is a ground spur gear with a module of 1.5, 36 teeth, and a 5 x 2.3 mm keyway. It is made of SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55-60 HRC. The gear has a pitch diameter of 54 mm, outside diameter of 58 mm, face width of 10 mm, and hub width of 10 mm. Backlash is specified as 0.08-0.16 mm. Bending strength is 27.8 N·m and surface durability is 2.84 kgf·m. Weight is 0.077 kg. It conforms to JIS grade N5 (JIS B1702-1:1998) precision standards. No secondary operations are permitted due to the carburized surface.
Module 1, 36 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1-36 | KMSGB1-36 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |