Ground spur gear with module 20, 100 teeth, and a 45 mm bore, designed for parallel shaft applications. Made from SCM415 with overall carburizing and hardness of 55-60 HRC. Features a 20° pressure angle, standard full-depth teeth, and JIS grade N5 precision per JIS B1702-1:1998. Keyway dimensions are 8 mm width by 3.3 mm depth. Backlash ranges from 0.10 to 0.18 mm. Allowable bending strength torque is 103 N·m and surface durability torque is 224 N·m. Weight is 0.66 kg. No secondary operations permitted due to heat treatment.
Module 1, 100 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB1-100 | KMSGB1-100 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |