Module 4, 50-tooth ground spur gear with a 12 mm keyway width and 3.3 mm depth, 85 mm bore diameter, 200 mm pitch diameter, 208 mm outside diameter, 40 mm face width, and 60 mm total length. Made from SCM415 with overall carburizing and hardness of 55-60 HRC. Precision grade JIS N5 (JIS B1702-1:1998). Allowable torque is 2800 N·m and 3650 kgf·m, with backlash of 0.16-0.26 mm. Web thickness is 26 mm and web O.D. is 168 mm.
Module 4, 50 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-50 | KMSGA4-50 |
| Product Name | Metal Spur Gears (metric) | Module 4, 50 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |