KMSGA4-48 is a module 4, 48-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55~60HRC. It has a keyway of 12 mm width by 3.3 mm depth, an allowable torque of 8.71 N·m (8.17 kgf·m), and a backlash of 0.16~0.26 mm. The gear has a bore diameter of 80 mm, outside diameter of 200 mm, face width of 40 mm, and total length of 60 mm, including a web with an outer diameter of 26 mm. It meets JIS grade N5 precision (JIS B1702-1: 1998). The gear is designed for direct mounting and has no secondary operations permitted due to the carburizing process.
Module 4, 48 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-48 | KMSGA4-48 |
| Product Name | Metal Spur Gears (metric) | Module 4, 48 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |