KMSGA4-45 is a ground spur gear with a module of 4 and 45 teeth, designed for power transmission in precision applications. It has a bore diameter of 80 mm, outside diameter of 188 mm, face width of 40 mm, and total length of 60 mm. The gear is made of SCM415 steel with overall carburizing heat treatment, resulting in a surface hardness of 55-60 HRC. It meets JIS grade N5 precision standards (JIS B1702-1: 1998) and has a pressure angle of 20°. The allowable torque is 8.17 N·m (83.5 kgf·m), with a theoretical backlash of 0.16-0.26 mm. The keyway is dimensioned to JIS Js9 tolerance. No secondary operations are permitted due to the carburizing process.
Module 4, 45 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-45 | KMSGA4-45 |
| Product Name | Metal Spur Gears (metric) | Module 4, 45 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |