KMSGA4-35 is a ground spur gear with module 4, 35 teeth, and a 20° pressure angle, made of SCM415 steel with overall carburizing heat treatment yielding a hardness of 55-60 HRC. It has an 8 mm wide by 3.3 mm deep keyway, a bore diameter of 70 mm, an outside diameter of 148 mm, and a face width of 40 mm. The allowable torque is 4.97 N·m (50.7 kgf·cm), with a theoretical backlash of 0.16-0.26 mm. It meets JIS grade N5 precision (JIS B1702-1:1998). No secondary operations are permitted due to the heat treatment.
Module 4, 35 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-35 | KMSGA4-35 |
| Product Name | Metal Spur Gears (metric) | Module 4, 35 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |