KMSGA4-25 is a ground spur gear with a module of 4, 25 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing and a hardness of 55~60 HRC. It has a keyway width of 8 mm and depth of 3.3 mm, with an allowable torque of 2.56 N·m (26.1 kgf·cm) and backlash of 0.14~0.24 mm. The gear has a bore diameter of 60 mm, outside diameter of 108 mm, face width of 40 mm, and total length of 60 mm. It meets JIS grade N5 (JIS B1702-1:1998) precision standards. Secondary operations are not permitted due to the carburizing process.
Module 4, 25 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-25 | KMSGA4-25 |
| Product Name | Metal Spur Gears (metric) | Module 4, 25 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |