KMSGA4-24 is a module 4, 24-tooth ground spur gear made of SCM415 steel with overall carburizing heat treatment resulting in 55~60HRC hardness. It has an 8 mm wide by 3.3 mm deep keyway, a bore diameter of 60 mm, an outside diameter of 104 mm, and a face width of 40 mm. The gear's allowable torque is 2.41 N·m (245 kgf·cm), with a theoretical backlash of 0.14~0.24 mm and a weight of 0.14 kg. It meets JIS grade N5 precision (JIS B1702-1: 1998). The gear features a standard full-depth tooth profile with a 20° pressure angle and cannot undergo secondary operations due to the heat treatment. Total length is 60 mm, with a web thickness of 20 mm and a pitch diameter of 96 mm.
Module 4, 24 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA4-24 | KMSGA4-24 |
| Product Name | Metal Spur Gears (metric) | Module 4, 24 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |