QTC METRIC GEARS Metal Spur Gears (metric) KMSGA4-15

Description
Module 4, 15 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 4, 15 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMSGA4-15 is a module 4, 15-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55~60 HRC. It has a keyway width of 8 mm and depth of 3.3 mm, an allowable torque of 0.93 N·m (0.095 kgf·m), and a backlash range of 0.14~0.24 mm. The gear has a bore diameter of 25 mm, outside diameter of 68 mm, face width of 40 mm, and total length of 60 mm. It meets JIS grade N5 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full depth teeth. No secondary operations are permitted due to the carburizing process.

Datasheet Summary
Powered by GS/AI

KMSGA4-15 is a module 4, 15-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55~60 HRC. It has a keyway width of 8 mm and depth of 3.3 mm, an allowable torque of 0.93 N·m (0.095 kgf·m), and a backlash range of 0.14~0.24 mm. The gear has a bore diameter of 25 mm, outside diameter of 68 mm, face width of 40 mm, and total length of 60 mm. It meets JIS grade N5 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full depth teeth. No secondary operations are permitted due to the carburizing process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGA4-15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGA4-15
Metal Spur Gears (metric) KMSGA4-15
Module 4, 15 Tooth Ground Steel Spur Gear

Module 4, 15 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 4, 15 Tooth Ground Steel Spur Gear - KMSGA4-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 15 Tooth Ground Steel Spur Gear
KMSGA4-15
Module 4, 15 Tooth Ground Steel Spur Gear KMSGA4-15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGA4-15 KMSGA4-15
Product Name Metal Spur Gears (metric) Module 4, 15 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

1:2 Ratio / 0.8 MOD Bevel Gear Set With Mating Pinion ->A 1B 3MYK08040 ( Sold Separate ) - A 1B 3MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details