KMSGA3-60 is a module 3, 60-tooth ground spur gear with a bore hub diameter of 80 mm, pitch diameter of 180 mm, outside diameter of 186 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. It has a web outside diameter of 20 mm, keyway width x depth of 14 x 3.8 mm, allowable torque of 1470 N·m (150 kgf·m), and weight of 150 kg. The gear has a backlash of 0.14~0.24 mm, is made of SCM415 with overall carburizing heat treatment (55~60 HRC), and meets JIS grade N5 (JIS B1702-1:1998) precision standards. The keyway follows JIS Js9 tolerance, though deviations may occur due to heat treatment.
Module 3, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA3-60 | KMSGA3-60 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |