KMSGA3-55 is a module 3, 55-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55 to 60 HRC. It has a pitch diameter of 165 mm, outside diameter of 171 mm, face width of 30 mm, hub width of 15 mm, total length of 45 mm, and keyway dimensions of 10 mm wide by 3.3 mm deep. The allowable torque is 1330 N·m (183 kgf·m), with a theoretical backlash of 0.14-0.24 mm and a weight of 135 kg. It conforms to JIS Grade N5 (JIS B1702-1:1998) precision standards. The gear uses a S2 tooth profile, indicating a different web configuration compared to S1 variants.
Module 3, 55 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA3-55 | KMSGA3-55 |
| Product Name | Metal Spur Gears (metric) | Module 3, 55 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |