KMSGA3-36 is a ground spur gear with a module of 3, 36 teeth, and a JIS grade N5 precision rating. It has a bore hub diameter of 60 mm, a pitch diameter of 108 mm, an outside diameter of 114 mm, a face width of 30 mm, and a hub width of 15 mm. The keyway is 8 mm wide by 3.3 mm deep, with an allowable torque of 820 N·m (790 kgf·m) and a theoretical backlash of 0.14~0.24 mm. The gear is made of SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55~60 HRC. Total length is 83.6 mm, and weight is 80.6 kg. The gear conforms to JIS B1702-1:1998 standards and features standard full-depth teeth with a 20° pressure angle. No secondary operations are permitted due to the carburizing process.
Module 3, 36 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA3-36 | KMSGA3-36 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |