KMSGA3-35 is a module 3, 35-tooth ground spur gear made of SCM415 steel with overall carburizing heat treatment, achieving 55~60HRC hardness. It has a pitch diameter of 105 mm, outside diameter of 111 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. The gear has a keyway of 8 mm wide by 3.3 mm deep, allowable torque of 790 N·m (80.6 kgf·m), and theoretical backlash of 0.14~0.24 mm. It meets JIS grade N5 (JIS B1702-1: 1998) precision. The gear uses standard full-depth teeth with a 20° pressure angle and is designed for use without secondary operations due to the carburizing process.
Module 3, 35 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA3-35 | KMSGA3-35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |