KMSGA3-30 is a module 3, 30-tooth ground spur gear made of SCM415 steel with overall carburizing heat treatment, achieving 55-60 HRC hardness. It has a pitch diameter of 90 mm, outside diameter of 96 mm, face width of 30 mm, and keyway dimensions of 8 mm width by 3.3 mm depth. The allowable torque is 677 N·m (565 kgf·m), with a theoretical backlash of 0.12-0.22 mm and a weight of 69.1 kg. The gear meets JIS grade N5 precision (JIS B1702-1:1998) and has a pressure angle of 20° with standard full-depth teeth. It uses an S1 hub configuration with no web or keyway dimensions specified beyond the keyway size. Secondary operations are prohibited due to the carburizing process.
Module 3, 30 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA3-30 | KMSGA3-30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |