KMSGA2-80 is a module 2, 80-tooth ground spur gear made of SCM415 steel with overall carburizing and a hardness of 55-60 HRC. It has a 60 mm bore, a 160 mm pitch diameter, a 164 mm outside diameter, a 20 mm face width, and a 30 mm total length. The gear features a web with an outer diameter of 144 mm and a thickness of 13 mm. It has a backlash of 0.14-0.24 mm, an allowable torque of 62.2 N·m (63.4 kgf·m), and meets JIS grade N5 precision (JIS B1702-1:1998). The keyway dimensions are 10 mm width by 3.3 mm depth.
Module 2, 80 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-80 | KMSGA2-80 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |