Module 2, 60-tooth ground spur gear with a 55 mm bore, 120 mm pitch diameter, 124 mm outside diameter, 20 mm face width, and 30 mm hub length. Made of SCM415 steel with overall carburizing and hardness of 55-60 HRC. Precision grade JIS N5 per JIS B1702-1:1998. Allowable torque is 46.6 N·m (4.76 kgf·m) with backlash between 0.14 and 0.24 mm. Keyway dimensions are 6 mm width by 2.8 mm depth. Total length is 30 mm, with web outer diameter of 174 mm and web thickness of 13 mm.
Module 2, 60 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGA2-60 | KMSGA2-60 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |